Vishay Intertechnology, Inc. Through Hole Resistors RLR05C60R4FSRSL

Description
60.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
60.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR05C60R4FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C60R4FSRSL-ND
Through Hole Resistors RLR05C60R4FSRSL-ND
60.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

60.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 60.4 OHM 1% 1/8W AXIAL - RLR05C60R4FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 1% 1/8W AXIAL
RLR05C60R4FSRSL
RES 60.4 OHM 1% 1/8W AXIAL RLR05C60R4FSRSL
RES 60.4ohm 1% 1/8W AXIAL

RES 60.4ohm 1% 1/8W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR05C60R4FSRSL-ND RLR05C60R4FSRSL
Product Name Through Hole Resistors RES 60.4 OHM 1% 1/8W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 60.4 ohms 60.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details