Vishay Intertechnology, Inc. RES 60.4K OHM 1% 1/8W AXIAL RLR05C6042FRBSL

Description
RES 60.4Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 60.4Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4K OHM 1% 1/8W AXIAL - RLR05C6042FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4K OHM 1% 1/8W AXIAL
RLR05C6042FRBSL
RES 60.4K OHM 1% 1/8W AXIAL RLR05C6042FRBSL
RES 60.4Kohm 1% 1/8W AXIAL

RES 60.4Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C6042FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C6042FRBSL-ND
Through Hole Resistors RLR05C6042FRBSL-ND
60.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

60.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C6042FRBSL RLR05C6042FRBSL-ND
Product Name RES 60.4K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1690353 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details