Vishay Precision Group Through Hole Resistors RLR05C6040FRB14

Description
604 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
604 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR05C6040FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C6040FRB14-ND
Through Hole Resistors RLR05C6040FRB14-ND
604 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

604 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 604 OHM 1% 1/8W AXIAL - RLR05C6040FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 1% 1/8W AXIAL
RLR05C6040FRB14
RES 604 OHM 1% 1/8W AXIAL RLR05C6040FRB14
RES 604ohm 1% 1/8W AXIAL

RES 604ohm 1% 1/8W AXIAL

Supplier's Site
Resistor,metal Film,604Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 92C8543 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,604Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
92C8543
Resistor,metal Film,604Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 92C8543
Resistor,Metal Film,604Ohms,200WV,1 +/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,604Ohms,200WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C6040FRB14-ND RLR05C6040FRB14 92C8543
Product Name Through Hole Resistors RES 604 OHM 1% 1/8W AXIAL Resistor,metal Film,604Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 604 ohms 604 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/4C820J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers