Vishay Intertechnology, Inc. RES 5.9 OHM 1% 1/8W AXIAL RLR05C5R90FSBSL

Description
RES 5.9ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 5.9ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.9 OHM 1% 1/8W AXIAL - RLR05C5R90FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.9 OHM 1% 1/8W AXIAL
RLR05C5R90FSBSL
RES 5.9 OHM 1% 1/8W AXIAL RLR05C5R90FSBSL
RES 5.9ohm 1% 1/8W AXIAL

RES 5.9ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C5R90FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C5R90FSBSL-ND
Through Hole Resistors RLR05C5R90FSBSL-ND
5.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C5R90FSBSL RLR05C5R90FSBSL-ND
Product Name RES 5.9 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.9 ohms 5.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1615869 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details