Vishay Intertechnology, Inc. Res Metal Film 5.76 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bag RLR05C5R76FSM13

Description
Res Metal Film 5.76 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bag
Request a Quote Datasheet
Description
Res Metal Film 5.76 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bag
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 5.76 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bag - RLR05C5R76FSM13 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 5.76 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bag
RLR05C5R76FSM13
Res Metal Film 5.76 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bag RLR05C5R76FSM13
Res Metal Film 5.76 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bag

Res Metal Film 5.76 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bag

Supplier's Site
Through Hole Resistors - 541-RLR05C5R76FSM13TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C5R76FSM13TR-ND
Through Hole Resistors 541-RLR05C5R76FSM13TR-ND
5.76 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.76 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C5R76FSM13 541-RLR05C5R76FSM13TR-ND
Product Name Res Metal Film 5.76 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bag Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 4756599 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers