Vishay Intertechnology, Inc. Through Hole Resistors RLR05C5R76FPB14

Description
5.76 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
5.76 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR05C5R76FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C5R76FPB14-ND
Through Hole Resistors RLR05C5R76FPB14-ND
5.76 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.76 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 5.76 OHM 1% 1/8W AXIAL - RLR05C5R76FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.76 OHM 1% 1/8W AXIAL
RLR05C5R76FPB14
RES 5.76 OHM 1% 1/8W AXIAL RLR05C5R76FPB14
RES 5.76ohm 1% 1/8W AXIAL

RES 5.76ohm 1% 1/8W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR05C5R76FPB14-ND RLR05C5R76FPB14
Product Name Through Hole Resistors RES 5.76 OHM 1% 1/8W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 5.76 ohms 5.76 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details