Vishay Precision Group Res Metal Film 5.62 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R RLR05C5R62FSR3619

Description
Res Metal Film 5.62 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 5.62 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 5.62 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R - RLR05C5R62FSR3619 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 5.62 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
RLR05C5R62FSR3619
Res Metal Film 5.62 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R RLR05C5R62FSR3619
Res Metal Film 5.62 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 5.62 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RLR05C5R62FSR3619TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C5R62FSR3619TR-ND
Through Hole Resistors 541-RLR05C5R62FSR3619TR-ND
5.62 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.62 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,5.62Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 50C4476 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.62Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
50C4476
Resistor,metal Film,5.62Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 50C4476
Resistor,Metal Film,5.62Ohms,200WV, 1+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,5.62Ohms,200WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C5R62FSR3619 541-RLR05C5R62FSR3619TR-ND 50C4476
Product Name Res Metal Film 5.62 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,5.62Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details