Vishay Intertechnology, Inc. RES 5.62 OHM 1% 1/8W AXIAL RLR05C5R62FRBSL

Description
RES 5.62ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 5.62ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62 OHM 1% 1/8W AXIAL - RLR05C5R62FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62 OHM 1% 1/8W AXIAL
RLR05C5R62FRBSL
RES 5.62 OHM 1% 1/8W AXIAL RLR05C5R62FRBSL
RES 5.62ohm 1% 1/8W AXIAL

RES 5.62ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C5R62FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C5R62FRBSL-ND
Through Hole Resistors RLR05C5R62FRBSL-ND
5.62 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.62 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C5R62FRBSL RLR05C5R62FRBSL-ND
Product Name RES 5.62 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.62 ohms 5.62 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details