Vishay Intertechnology, Inc. Res Metal Film 5.49 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk RLR05C5R49FSB14

Description
Res Metal Film 5.49 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 5.49 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 5.49 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk - RLR05C5R49FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 5.49 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
RLR05C5R49FSB14
Res Metal Film 5.49 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk RLR05C5R49FSB14
Res Metal Film 5.49 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 5.49 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RLR05C5R49FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C5R49FSB14-ND
Through Hole Resistors RLR05C5R49FSB14-ND
5.49 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.49 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,5.49Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 50C4454 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.49Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
50C4454
Resistor,metal Film,5.49Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 50C4454
Resistor,Metal Film,5.49Ohms,200WV, 1+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,5.49Ohms,200WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C5R49FSB14 RLR05C5R49FSB14-ND 50C4454
Product Name Res Metal Film 5.49 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,5.49Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details