Vishay Intertechnology, Inc. RES 5.36 OHM 1% 1/8W AXIAL RLR05C5R36FSRSL

Description
RES 5.36ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 5.36ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.36 OHM 1% 1/8W AXIAL - RLR05C5R36FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36 OHM 1% 1/8W AXIAL
RLR05C5R36FSRSL
RES 5.36 OHM 1% 1/8W AXIAL RLR05C5R36FSRSL
RES 5.36ohm 1% 1/8W AXIAL

RES 5.36ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C5R36FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C5R36FSRSL-ND
Through Hole Resistors RLR05C5R36FSRSL-ND
5.36 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.36 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C5R36FSRSL RLR05C5R36FSRSL-ND
Product Name RES 5.36 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.36 ohms 5.36 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 4756224 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers