Vishay Intertechnology, Inc. RES 5.36 OHM 1% 1/8W AXIAL RLR05C5R36FSB14

Description
RES 5.36ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 5.36ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.36 OHM 1% 1/8W AXIAL - RLR05C5R36FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36 OHM 1% 1/8W AXIAL
RLR05C5R36FSB14
RES 5.36 OHM 1% 1/8W AXIAL RLR05C5R36FSB14
RES 5.36ohm 1% 1/8W AXIAL

RES 5.36ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C5R36FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C5R36FSB14-ND
Through Hole Resistors RLR05C5R36FSB14-ND
5.36 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.36 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,5.36Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 50C4449 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.36Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
50C4449
Resistor,metal Film,5.36Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 50C4449
Resistor,Metal Film,5.36Ohms,200WV, 1+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,5.36Ohms,200WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C5R36FSB14 RLR05C5R36FSB14-ND 50C4449
Product Name RES 5.36 OHM 1% 1/8W AXIAL Through Hole Resistors Resistor,metal Film,5.36Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.36 ohms 5.36 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614960-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.1 ohms
View Details
2 suppliers