Vishay Intertechnology, Inc. RES 5.23 OHM 1% 1/8W AXIAL RLR05C5R23FSBSL

Description
RES 5.23ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 5.23ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.23 OHM 1% 1/8W AXIAL - RLR05C5R23FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.23 OHM 1% 1/8W AXIAL
RLR05C5R23FSBSL
RES 5.23 OHM 1% 1/8W AXIAL RLR05C5R23FSBSL
RES 5.23ohm 1% 1/8W AXIAL

RES 5.23ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C5R23FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C5R23FSBSL-ND
Through Hole Resistors RLR05C5R23FSBSL-ND
5.23 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.23 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C5R23FSBSL RLR05C5R23FSBSL-ND
Product Name RES 5.23 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.23 ohms 5.23 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R302JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers