Vishay Intertechnology, Inc. RES 5.11 OHM 1% 1/8W AXIAL RLR05C5R11FRBSL

Description
RES 5.11ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 5.11ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11 OHM 1% 1/8W AXIAL - RLR05C5R11FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11 OHM 1% 1/8W AXIAL
RLR05C5R11FRBSL
RES 5.11 OHM 1% 1/8W AXIAL RLR05C5R11FRBSL
RES 5.11ohm 1% 1/8W AXIAL

RES 5.11ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C5R11FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C5R11FRBSL-ND
Through Hole Resistors RLR05C5R11FRBSL-ND
5.11 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.11 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C5R11FRBSL RLR05C5R11FRBSL-ND
Product Name RES 5.11 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.11 ohms 5.11 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details