Vishay Intertechnology, Inc. RES 5.1 OHM 2% 1/8W AXIAL RLR05C5R10GPBSL

Description
RES 5.1ohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 5.1ohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.1 OHM 2% 1/8W AXIAL - RLR05C5R10GPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1 OHM 2% 1/8W AXIAL
RLR05C5R10GPBSL
RES 5.1 OHM 2% 1/8W AXIAL RLR05C5R10GPBSL
RES 5.1ohm 2% 1/8W AXIAL

RES 5.1ohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C5R10GPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C5R10GPBSL-ND
Through Hole Resistors RLR05C5R10GPBSL-ND
5.1 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.1 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C5R10GPBSL RLR05C5R10GPBSL-ND
Product Name RES 5.1 OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.1 ohms 5.1 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1691816 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers