Vishay Precision Group RES 5.9K OHM 1% 1/8W AXIAL RLR05C5901FSB14

Description
RES 5.9Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 5.9Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.9K OHM 1% 1/8W AXIAL - RLR05C5901FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.9K OHM 1% 1/8W AXIAL
RLR05C5901FSB14
RES 5.9K OHM 1% 1/8W AXIAL RLR05C5901FSB14
RES 5.9Kohm 1% 1/8W AXIAL

RES 5.9Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C5901FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C5901FSB14-ND
Through Hole Resistors RLR05C5901FSB14-ND
5.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,5.9Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 18C2723 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.9Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
18C2723
Resistor,metal Film,5.9Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 18C2723
Resistor,Metal Film,5.9KOhms,200WV, 1+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,5.9KOhms,200WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C5901FSB14 RLR05C5901FSB14-ND 18C2723
Product Name RES 5.9K OHM 1% 1/8W AXIAL Through Hole Resistors Resistor,metal Film,5.9Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 41.2 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details