Vishay Intertechnology, Inc. RES 5.9K OHM 1% 1/8W AXIAL RLR05C5901FPRSL

Description
RES 5.9Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 5.9Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.9K OHM 1% 1/8W AXIAL - RLR05C5901FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.9K OHM 1% 1/8W AXIAL
RLR05C5901FPRSL
RES 5.9K OHM 1% 1/8W AXIAL RLR05C5901FPRSL
RES 5.9Kohm 1% 1/8W AXIAL

RES 5.9Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C5901FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C5901FPRSL-ND
Through Hole Resistors RLR05C5901FPRSL-ND
5.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C5901FPRSL RLR05C5901FPRSL-ND
Product Name RES 5.9K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614965-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36000 ohms
View Details
2 suppliers