Vishay Intertechnology, Inc. RES 5.9K OHM 1% 1/8W AXIAL RLR05C5901FPB14

Description
RES 5.9Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 5.9Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.9K OHM 1% 1/8W AXIAL - RLR05C5901FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.9K OHM 1% 1/8W AXIAL
RLR05C5901FPB14
RES 5.9K OHM 1% 1/8W AXIAL RLR05C5901FPB14
RES 5.9Kohm 1% 1/8W AXIAL

RES 5.9Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C5901FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C5901FPB14-ND
Through Hole Resistors RLR05C5901FPB14-ND
5.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C5901FPB14 RLR05C5901FPB14-ND
Product Name RES 5.9K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614960-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers