Vishay Intertechnology, Inc. RES 57.6 OHM 1% 1/8W AXIAL RLR05C57R6FSBSL

Description
RES 57.6ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 57.6ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 57.6 OHM 1% 1/8W AXIAL - RLR05C57R6FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6 OHM 1% 1/8W AXIAL
RLR05C57R6FSBSL
RES 57.6 OHM 1% 1/8W AXIAL RLR05C57R6FSBSL
RES 57.6ohm 1% 1/8W AXIAL

RES 57.6ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C57R6FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C57R6FSBSL-ND
Through Hole Resistors RLR05C57R6FSBSL-ND
57.6 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

57.6 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C57R6FSBSL RLR05C57R6FSBSL-ND
Product Name RES 57.6 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 57.6 ohms 57.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 261000 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers