Vishay Intertechnology, Inc. Res Metal Film 57.6K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack RLR05C5762FSK36

Description
Res Metal Film 57.6K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
Request a Quote Datasheet
Description
Res Metal Film 57.6K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 57.6K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack - RLR05C5762FSK36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 57.6K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
RLR05C5762FSK36
Res Metal Film 57.6K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack RLR05C5762FSK36
Res Metal Film 57.6K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack

Res Metal Film 57.6K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack

Supplier's Site
Through Hole Resistors - 541-RLR05C5762FSK36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C5762FSK36TR-ND
Through Hole Resistors 541-RLR05C5762FSK36TR-ND
57.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

57.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C5762FSK36 541-RLR05C5762FSK36TR-ND
Product Name Res Metal Film 57.6K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR56K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Surface Mount Resistors - 1-1614973-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers