Vishay Intertechnology, Inc. RES 5.76K OHM 1% 1/8W AXIAL RLR05C5761FSBSL

Description
RES 5.76Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 5.76Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.76K OHM 1% 1/8W AXIAL - RLR05C5761FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.76K OHM 1% 1/8W AXIAL
RLR05C5761FSBSL
RES 5.76K OHM 1% 1/8W AXIAL RLR05C5761FSBSL
RES 5.76Kohm 1% 1/8W AXIAL

RES 5.76Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C5761FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C5761FSBSL-ND
Through Hole Resistors RLR05C5761FSBSL-ND
5.76 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.76 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C5761FSBSL RLR05C5761FSBSL-ND
Product Name RES 5.76K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5760 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers