Vishay Intertechnology, Inc. Res Metal Film 5.76K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk RLR05C5761FPB14

Description
Res Metal Film 5.76K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 5.76K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 5.76K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk - RLR05C5761FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 5.76K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
RLR05C5761FPB14
Res Metal Film 5.76K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk RLR05C5761FPB14
Res Metal Film 5.76K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 5.76K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RLR05C5761FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C5761FPB14-ND
Through Hole Resistors RLR05C5761FPB14-ND
5.76 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.76 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C5761FPB14 RLR05C5761FPB14-ND
Product Name Res Metal Film 5.76K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.1000 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C680J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614889-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers