Vishay Intertechnology, Inc. RES 576 OHM 1% 1/8W AXIAL RLR05C5760FSBSL

Description
RES 576ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 576ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 576 OHM 1% 1/8W AXIAL - RLR05C5760FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 576 OHM 1% 1/8W AXIAL
RLR05C5760FSBSL
RES 576 OHM 1% 1/8W AXIAL RLR05C5760FSBSL
RES 576ohm 1% 1/8W AXIAL

RES 576ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C5760FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C5760FSBSL-ND
Through Hole Resistors RLR05C5760FSBSL-ND
576 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

576 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C5760FSBSL RLR05C5760FSBSL-ND
Product Name RES 576 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 576 ohms 576 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R132JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details