Vishay Intertechnology, Inc. RES 562 OHM 1% 1/8W AXIAL RLR05C5620FSBSL

Description
RES 562ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 562ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562 OHM 1% 1/8W AXIAL - RLR05C5620FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 1% 1/8W AXIAL
RLR05C5620FSBSL
RES 562 OHM 1% 1/8W AXIAL RLR05C5620FSBSL
RES 562ohm 1% 1/8W AXIAL

RES 562ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C5620FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C5620FSBSL-ND
Through Hole Resistors RLR05C5620FSBSL-ND
562 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

562 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C5620FSBSL RLR05C5620FSBSL-ND
Product Name RES 562 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 562 ohms 562 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details