Vishay Intertechnology, Inc. Res Metal Film 5.61K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R RLR05C5611GSRE7

Description
Res Metal Film 5.61K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 5.61K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 5.61K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R - RLR05C5611GSRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 5.61K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
RLR05C5611GSRE7
Res Metal Film 5.61K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R RLR05C5611GSRE7
Res Metal Film 5.61K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 5.61K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RLR05C5611GSRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C5611GSRE7TR-ND
Through Hole Resistors 541-RLR05C5611GSRE7TR-ND
5.61 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.61 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C5611GSRE7 541-RLR05C5611GSRE7TR-ND
Product Name Res Metal Film 5.61K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 1.00E-3 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9460 ohms
View Details
4 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details