Vishay Intertechnology, Inc. RES 560K OHM 2% 1/8W AXIAL RLR05C5603GRRSL

Description
RES 560Kohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 560Kohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560K OHM 2% 1/8W AXIAL - RLR05C5603GRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560K OHM 2% 1/8W AXIAL
RLR05C5603GRRSL
RES 560K OHM 2% 1/8W AXIAL RLR05C5603GRRSL
RES 560Kohm 2% 1/8W AXIAL

RES 560Kohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C5603GRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C5603GRRSL-ND
Through Hole Resistors RLR05C5603GRRSL-ND
560 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

560 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C5603GRRSL RLR05C5603GRRSL-ND
Product Name RES 560K OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 560000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details