Vishay Intertechnology, Inc. Through Hole Resistors RLR05C5603GRB14

Description
560 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
560 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR05C5603GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C5603GRB14-ND
Through Hole Resistors RLR05C5603GRB14-ND
560 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

560 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 560K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole - RLR05C5603GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 560K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole
RLR05C5603GRB14
Res Metal Film 560K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole RLR05C5603GRB14
Res Metal Film 560K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole

Res Metal Film 560K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR05C5603GRB14-ND RLR05C5603GRB14
Product Name Through Hole Resistors Res Metal Film 560K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- % 2 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details