Vishay Intertechnology, Inc. Through Hole Resistors RLR05C5601GSBSL

Description
5.6 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
5.6 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR05C5601GSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C5601GSBSL-ND
Through Hole Resistors RLR05C5601GSBSL-ND
5.6 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.6 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/8W,5.6K,2%,100PPM,S/.001%,BULK,SLDC - RLR05C5601GSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,5.6K,2%,100PPM,S/.001%,BULK,SLDC
RLR05C5601GSBSL
MF,1/8W,5.6K,2%,100PPM,S/.001%,BULK,SLDC RLR05C5601GSBSL
MF,1/8W,5.6K,2%,100P PM,S/.001%,BULK,SLDC

MF,1/8W,5.6K,2%,100PPM,S/.001%,BULK,SLDC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR05C5601GSBSL-ND RLR05C5601GSBSL
Product Name Through Hole Resistors MF,1/8W,5.6K,2%,100PPM,S/.001%,BULK,SLDC
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 2 +/- % 2 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details