Vishay Intertechnology, Inc. RES 5.6K OHM 2% 1/8W AXIAL RLR05C5601GPRSL

Description
RES 5.6Kohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 5.6Kohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6K OHM 2% 1/8W AXIAL - RLR05C5601GPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6K OHM 2% 1/8W AXIAL
RLR05C5601GPRSL
RES 5.6K OHM 2% 1/8W AXIAL RLR05C5601GPRSL
RES 5.6Kohm 2% 1/8W AXIAL

RES 5.6Kohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C5601GPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C5601GPRSL-ND
Through Hole Resistors RLR05C5601GPRSL-ND
5.6 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.6 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C5601GPRSL RLR05C5601GPRSL-ND
Product Name RES 5.6K OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5600 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1270 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 4756268 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details