Vishay Intertechnology, Inc. RES 560 OHM 2% 1/8W AXIAL RLR05C5600GRB14

Description
RES 560ohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 560ohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560 OHM 2% 1/8W AXIAL - RLR05C5600GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 2% 1/8W AXIAL
RLR05C5600GRB14
RES 560 OHM 2% 1/8W AXIAL RLR05C5600GRB14
RES 560ohm 2% 1/8W AXIAL

RES 560ohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C5600GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C5600GRB14-ND
Through Hole Resistors RLR05C5600GRB14-ND
560 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

560 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C5600GRB14 RLR05C5600GRB14-ND
Product Name RES 560 OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 560 ohms 560 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details