Vishay Intertechnology, Inc. RES 54.9 OHM 1% 1/8W AXIAL RLR05C54R9FRRSL

Description
RES 54.9ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 54.9ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.9 OHM 1% 1/8W AXIAL - RLR05C54R9FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9 OHM 1% 1/8W AXIAL
RLR05C54R9FRRSL
RES 54.9 OHM 1% 1/8W AXIAL RLR05C54R9FRRSL
RES 54.9ohm 1% 1/8W AXIAL

RES 54.9ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C54R9FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C54R9FRRSL-ND
Through Hole Resistors RLR05C54R9FRRSL-ND
54.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

54.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C54R9FRRSL RLR05C54R9FRRSL-ND
Product Name RES 54.9 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 54.9 ohms 54.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614555-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3300 ohms
View Details
2 suppliers
Through Hole Resistors - 1278370 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details