Vishay Intertechnology, Inc. RES 54.9K OHM 1% 1/8W AXIAL RLR05C5492FRRSL

Description
RES 54.9Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 54.9Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.9K OHM 1% 1/8W AXIAL - RLR05C5492FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9K OHM 1% 1/8W AXIAL
RLR05C5492FRRSL
RES 54.9K OHM 1% 1/8W AXIAL RLR05C5492FRRSL
RES 54.9Kohm 1% 1/8W AXIAL

RES 54.9Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C5492FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C5492FRRSL-ND
Through Hole Resistors RLR05C5492FRRSL-ND
54.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

54.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C5492FRRSL RLR05C5492FRRSL-ND
Product Name RES 54.9K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 54900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121000 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details