Vishay Intertechnology, Inc. RES 549 OHM 1% 1/8W AXIAL RLR05C5490FSBSL

Description
RES 549ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 549ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 549 OHM 1% 1/8W AXIAL - RLR05C5490FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549 OHM 1% 1/8W AXIAL
RLR05C5490FSBSL
RES 549 OHM 1% 1/8W AXIAL RLR05C5490FSBSL
RES 549ohm 1% 1/8W AXIAL

RES 549ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C5490FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C5490FSBSL-ND
Through Hole Resistors RLR05C5490FSBSL-ND
549 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

549 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C5490FSBSL RLR05C5490FSBSL-ND
Product Name RES 549 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 549 ohms 549 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details