Vishay Intertechnology, Inc. RES 549 OHM 1% 1/8W AXIAL RLR05C5490FPBSL

Description
RES 549ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 549ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 549 OHM 1% 1/8W AXIAL - RLR05C5490FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549 OHM 1% 1/8W AXIAL
RLR05C5490FPBSL
RES 549 OHM 1% 1/8W AXIAL RLR05C5490FPBSL
RES 549ohm 1% 1/8W AXIAL

RES 549ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C5490FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C5490FPBSL-ND
Through Hole Resistors RLR05C5490FPBSL-ND
549 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

549 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C5490FPBSL RLR05C5490FPBSL-ND
Product Name RES 549 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 549 ohms 549 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 4756460 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers