Vishay Intertechnology, Inc. RES 5.36K OHM 1% 1/8W AXIAL RLR05C5361FRB14

Description
RES 5.36Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 5.36Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.36K OHM 1% 1/8W AXIAL - RLR05C5361FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36K OHM 1% 1/8W AXIAL
RLR05C5361FRB14
RES 5.36K OHM 1% 1/8W AXIAL RLR05C5361FRB14
RES 5.36Kohm 1% 1/8W AXIAL

RES 5.36Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C5361FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C5361FRB14-ND
Through Hole Resistors RLR05C5361FRB14-ND
5.36 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.36 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C5361FRB14 RLR05C5361FRB14-ND
Product Name RES 5.36K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5360 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details