Vishay Intertechnology, Inc. RES 536 OHM 1% 1/8W AXIAL RLR05C5360FPBSL

Description
RES 536ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 536ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 536 OHM 1% 1/8W AXIAL - RLR05C5360FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536 OHM 1% 1/8W AXIAL
RLR05C5360FPBSL
RES 536 OHM 1% 1/8W AXIAL RLR05C5360FPBSL
RES 536ohm 1% 1/8W AXIAL

RES 536ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C5360FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C5360FPBSL-ND
Through Hole Resistors RLR05C5360FPBSL-ND
536 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

536 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C5360FPBSL RLR05C5360FPBSL-ND
Product Name RES 536 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 536 ohms 536 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 1825840 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details