Vishay Intertechnology, Inc. RES 52.3K OHM 1% 1/8W AXIAL RLR05C5232FRBSL

Description
RES 52.3Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 52.3Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 52.3K OHM 1% 1/8W AXIAL - RLR05C5232FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3K OHM 1% 1/8W AXIAL
RLR05C5232FRBSL
RES 52.3K OHM 1% 1/8W AXIAL RLR05C5232FRBSL
RES 52.3Kohm 1% 1/8W AXIAL

RES 52.3Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C5232FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C5232FRBSL-ND
Through Hole Resistors RLR05C5232FRBSL-ND
52.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

52.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C5232FRBSL RLR05C5232FRBSL-ND
Product Name RES 52.3K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 52300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R226JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details