Vishay Intertechnology, Inc. RES 523 OHM 1% 1/8W AXIAL RLR05C5230FSRSL

Description
RES 523ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 523ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 523 OHM 1% 1/8W AXIAL - RLR05C5230FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 523 OHM 1% 1/8W AXIAL
RLR05C5230FSRSL
RES 523 OHM 1% 1/8W AXIAL RLR05C5230FSRSL
RES 523ohm 1% 1/8W AXIAL

RES 523ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C5230FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C5230FSRSL-ND
Through Hole Resistors RLR05C5230FSRSL-ND
523 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

523 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C5230FSRSL RLR05C5230FSRSL-ND
Product Name RES 523 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 523 ohms 523 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details