Vishay Precision Group RLR05C51R1FSB14 RLR05C51R1FSB14

Description
RLR05C51R1FSB14
Request a Quote Datasheet
Description
RLR05C51R1FSB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RLR05C51R1FSB14 - RLR05C51R1FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR05C51R1FSB14
RLR05C51R1FSB14
RLR05C51R1FSB14 RLR05C51R1FSB14
RLR05C51R1FSB14

RLR05C51R1FSB14

Supplier's Site
Through Hole Resistors - RLR05C51R1FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C51R1FSB14-ND
Through Hole Resistors RLR05C51R1FSB14-ND
51.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

51.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 51.1 Ohm, 125Mw, 1%; Resistance Vishay - 50C4535 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 51.1 Ohm, 125Mw, 1%; Resistance Vishay
50C4535
Metal Film Resistor, 51.1 Ohm, 125Mw, 1%; Resistance Vishay 50C4535
METAL FILM RESISTOR, 51.1 OHM, 125mW, 1%; Resistance:51.1ohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 51.1 OHM, 125mW, 1%; Resistance:51.1ohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C51R1FSB14 RLR05C51R1FSB14-ND 50C4535
Product Name RLR05C51R1FSB14 Through Hole Resistors Metal Film Resistor, 51.1 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 51.1 ohms 51.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details