Vishay Intertechnology, Inc. RES 51 OHM 2% 1/8W AXIAL RLR05C51R0GSRSL

Description
RES 51ohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 51ohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51 OHM 2% 1/8W AXIAL - RLR05C51R0GSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51 OHM 2% 1/8W AXIAL
RLR05C51R0GSRSL
RES 51 OHM 2% 1/8W AXIAL RLR05C51R0GSRSL
RES 51ohm 2% 1/8W AXIAL

RES 51ohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C51R0GSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C51R0GSRSL-ND
Through Hole Resistors RLR05C51R0GSRSL-ND
51 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

51 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C51R0GSRSL RLR05C51R0GSRSL-ND
Product Name RES 51 OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51 ohms 51 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details