Vishay Intertechnology, Inc. RES 51.1K OHM 1% 1/8W AXIAL RLR05C5112FSB14

Description
RES 51.1Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 51.1Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1K OHM 1% 1/8W AXIAL - RLR05C5112FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1K OHM 1% 1/8W AXIAL
RLR05C5112FSB14
RES 51.1K OHM 1% 1/8W AXIAL RLR05C5112FSB14
RES 51.1Kohm 1% 1/8W AXIAL

RES 51.1Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C5112FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C5112FSB14-ND
Through Hole Resistors RLR05C5112FSB14-ND
51.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

51.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 51.1Kohm, 125Mw, 1%; Resistance Vishay - 50C4687 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 51.1Kohm, 125Mw, 1%; Resistance Vishay
50C4687
Metal Film Resistor, 51.1Kohm, 125Mw, 1%; Resistance Vishay 50C4687
METAL FILM RESISTOR, 51.1KOHM, 125mW, 1%; Resistance:51.1kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 51.1KOHM, 125mW, 1%; Resistance:51.1kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C5112FSB14 RLR05C5112FSB14-ND 50C4687
Product Name RES 51.1K OHM 1% 1/8W AXIAL Through Hole Resistors Metal Film Resistor, 51.1Kohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 51100 ohms 51100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1363297 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details