Vishay Intertechnology, Inc. RES 51.1K OHM 1% 1/8W AXIAL RLR05C5112FRBSL

Description
RES 51.1Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 51.1Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1K OHM 1% 1/8W AXIAL - RLR05C5112FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1K OHM 1% 1/8W AXIAL
RLR05C5112FRBSL
RES 51.1K OHM 1% 1/8W AXIAL RLR05C5112FRBSL
RES 51.1Kohm 1% 1/8W AXIAL

RES 51.1Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C5112FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C5112FRBSL-ND
Through Hole Resistors RLR05C5112FRBSL-ND
51.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

51.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C5112FRBSL RLR05C5112FRBSL-ND
Product Name RES 51.1K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614893-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18700 ohms
View Details
2 suppliers