Vishay Intertechnology, Inc. RLR05C5111FSB14 RLR05C5111FSB14

Description
RLR05C5111FSB14
Request a Quote Datasheet
Description
RLR05C5111FSB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RLR05C5111FSB14 - RLR05C5111FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR05C5111FSB14
RLR05C5111FSB14
RLR05C5111FSB14 RLR05C5111FSB14
RLR05C5111FSB14

RLR05C5111FSB14

Supplier's Site
Through Hole Resistors - RLR05C5111FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C5111FSB14-ND
Through Hole Resistors RLR05C5111FSB14-ND
5.11 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.11 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 5.11Kohm, 125Mw, 1%; Resistance Vishay - 18C2711 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 5.11Kohm, 125Mw, 1%; Resistance Vishay
18C2711
Metal Film Resistor, 5.11Kohm, 125Mw, 1%; Resistance Vishay 18C2711
METAL FILM RESISTOR, 5.11KOHM, 125mW, 1%; Resistance:5.11kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 5.11KOHM, 125mW, 1%; Resistance:5.11kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C5111FSB14 RLR05C5111FSB14-ND 18C2711
Product Name RLR05C5111FSB14 Through Hole Resistors Metal Film Resistor, 5.11Kohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/2CT52R331JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers