Vishay Precision Group Res Metal Film 5.11K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RLR05C5111FRB1419

Description
Res Metal Film 5.11K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 5.11K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 5.11K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk - RLR05C5111FRB1419 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 5.11K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
RLR05C5111FRB1419
Res Metal Film 5.11K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RLR05C5111FRB1419
Res Metal Film 5.11K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 5.11K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RLR05C5111FRB1419-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C5111FRB1419-ND
Through Hole Resistors 541-RLR05C5111FRB1419-ND
5.11 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.11 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,5.11Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 50C4670 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.11Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
50C4670
Resistor,metal Film,5.11Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 50C4670
Resistor,Metal Film,5.11KOhms,200WV ,1+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,5.11KOhms,200WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C5111FRB1419 541-RLR05C5111FRB1419-ND 50C4670
Product Name Res Metal Film 5.11K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,5.11Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details