Vishay Intertechnology, Inc. RES 5.11K OHM 1% 1/8W AXIAL RLR05C5111FPBSL

Description
RES 5.11Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 5.11Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11K OHM 1% 1/8W AXIAL - RLR05C5111FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 1% 1/8W AXIAL
RLR05C5111FPBSL
RES 5.11K OHM 1% 1/8W AXIAL RLR05C5111FPBSL
RES 5.11Kohm 1% 1/8W AXIAL

RES 5.11Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C5111FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C5111FPBSL-ND
Through Hole Resistors RLR05C5111FPBSL-ND
5.11 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.11 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C5111FPBSL RLR05C5111FPBSL-ND
Product Name RES 5.11K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5110 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details