Vishay Precision Group Through Hole Resistors RLR05C5102GRB14

Description
51 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
51 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR05C5102GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C5102GRB14-ND
Through Hole Resistors RLR05C5102GRB14-ND
51 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

51 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 51K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk - RLR05C5102GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 51K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
RLR05C5102GRB14
Res Metal Film 51K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RLR05C5102GRB14
Res Metal Film 51K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 51K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Resistor,metal Film,51Kohms,200Wv,2+/-% Tol,100Ppm-Tc Vishay - 50C4609 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,51Kohms,200Wv,2+/-% Tol,100Ppm-Tc Vishay
50C4609
Resistor,metal Film,51Kohms,200Wv,2+/-% Tol,100Ppm-Tc Vishay 50C4609
Resistor,Metal Film,51KOhms,200WV,2 +/-% Tol,100ppm-TC

Resistor,Metal Film,51KOhms,200WV,2+/-% Tol,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C5102GRB14-ND RLR05C5102GRB14 50C4609
Product Name Through Hole Resistors Res Metal Film 51K Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk Resistor,metal Film,51Kohms,200Wv,2+/-% Tol,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- % 2 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580303 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details