Vishay Intertechnology, Inc. RLR05C5101GSB14 RLR05C5101GSB14

Description
RLR05C5101GSB14
Request a Quote Datasheet
Description
RLR05C5101GSB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RLR05C5101GSB14 - RLR05C5101GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR05C5101GSB14
RLR05C5101GSB14
RLR05C5101GSB14 RLR05C5101GSB14
RLR05C5101GSB14

RLR05C5101GSB14

Supplier's Site
Through Hole Resistors - 541-RLR05C5101GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C5101GSB14-ND
Through Hole Resistors 541-RLR05C5101GSB14-ND
5.1 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.1 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 5.1Kohm, 125Mw, 2%; Resistance Vishay - 50C4591 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 5.1Kohm, 125Mw, 2%; Resistance Vishay
50C4591
Metal Film Resistor, 5.1Kohm, 125Mw, 2%; Resistance Vishay 50C4591
METAL FILM RESISTOR, 5.1KOHM, 125mW, 2%; Resistance:5.1kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 5.1KOHM, 125mW, 2%; Resistance:5.1kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C5101GSB14 541-RLR05C5101GSB14-ND 50C4591
Product Name RLR05C5101GSB14 Through Hole Resistors Metal Film Resistor, 5.1Kohm, 125Mw, 2%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details