Vishay Intertechnology, Inc. RES 5.1K OHM 2% 1/8W AXIAL RLR05C5101GRBSL

Description
RES 5.1Kohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 5.1Kohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.1K OHM 2% 1/8W AXIAL - RLR05C5101GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1K OHM 2% 1/8W AXIAL
RLR05C5101GRBSL
RES 5.1K OHM 2% 1/8W AXIAL RLR05C5101GRBSL
RES 5.1Kohm 2% 1/8W AXIAL

RES 5.1Kohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C5101GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C5101GRBSL-ND
Through Hole Resistors RLR05C5101GRBSL-ND
5.1 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.1 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C5101GRBSL RLR05C5101GRBSL-ND
Product Name RES 5.1K OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5100 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms
View Details
2 suppliers
Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C120J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details