Vishay Intertechnology, Inc. RES 5.1K OHM 2% 1/8W AXIAL RLR05C5101GPRSL

Description
RES 5.1Kohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 5.1Kohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.1K OHM 2% 1/8W AXIAL - RLR05C5101GPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1K OHM 2% 1/8W AXIAL
RLR05C5101GPRSL
RES 5.1K OHM 2% 1/8W AXIAL RLR05C5101GPRSL
RES 5.1Kohm 2% 1/8W AXIAL

RES 5.1Kohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C5101GPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C5101GPRSL-ND
Through Hole Resistors RLR05C5101GPRSL-ND
5.1 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.1 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C5101GPRSL RLR05C5101GPRSL-ND
Product Name RES 5.1K OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5100 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details