Vishay Intertechnology, Inc. RES 510 OHM 2% 1/8W AXIAL RLR05C5100GSRSL

Description
RES 510ohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 510ohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 510 OHM 2% 1/8W AXIAL - RLR05C5100GSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510 OHM 2% 1/8W AXIAL
RLR05C5100GSRSL
RES 510 OHM 2% 1/8W AXIAL RLR05C5100GSRSL
RES 510ohm 2% 1/8W AXIAL

RES 510ohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C5100GSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C5100GSRSL-ND
Through Hole Resistors RLR05C5100GSRSL-ND
510 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

510 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C5100GSRSL RLR05C5100GSRSL-ND
Product Name RES 510 OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 510 ohms 510 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers