Vishay Intertechnology, Inc. Through Hole Resistors RLR05C5100GSB14

Description
510 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
510 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR05C5100GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C5100GSB14-ND
Through Hole Resistors RLR05C5100GSB14-ND
510 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

510 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RLR05C5100GSB14 - RLR05C5100GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR05C5100GSB14
RLR05C5100GSB14
RLR05C5100GSB14 RLR05C5100GSB14
RLR05C5100GSB14

RLR05C5100GSB14

Supplier's Site
Metal Film Resistor, 510 Ohm, 125Mw, 2%; Resistance Vishay - 50C4558 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 510 Ohm, 125Mw, 2%; Resistance Vishay
50C4558
Metal Film Resistor, 510 Ohm, 125Mw, 2%; Resistance Vishay 50C4558
METAL FILM RESISTOR, 510 OHM, 125mW, 2%; Resistance:510ohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 510 OHM, 125mW, 2%; Resistance:510ohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C5100GSB14-ND RLR05C5100GSB14 50C4558
Product Name Through Hole Resistors RLR05C5100GSB14 Metal Film Resistor, 510 Ohm, 125Mw, 2%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 510 ohms 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details